DIODES Incorporated 8.5V 14.4V TVS Protection Diode SMCJ8.5CA-13

Description
TVS DIODE 8.5V 14.4V SMC Product overview: SMCJ8.5CA-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8.5V, 14.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8.5V, 14.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ8.5CA-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 8.5V 14.4V SMC Product overview: SMCJ8.5CA-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8.5V, 14.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8.5V, 14.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ8.5CA-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.5V 14.4V TVS Protection Diode - 144-SMCJ8.5CA-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.5V 14.4V TVS Protection Diode
144-SMCJ8.5CA-13
8.5V 14.4V TVS Protection Diode 144-SMCJ8.5CA-13
TVS DIODE 8.5V 14.4V SMC Product overview: SMCJ8.5CA-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8.5V, 14.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8.5V, 14.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ8.5CA-13 can be used for catalog matching and distributor lookup.

TVS DIODE 8.5V 14.4V SMC Product overview: SMCJ8.5CA-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8.5V, 14.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8.5V, 14.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ8.5CA-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1301109-SMCJ8.5CA-13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301109-SMCJ8.5CA-13
Circuit Protection - TVS - Diodes 1301109-SMCJ8.5CA-13
Win Source Part Number: 1301109-SMCJ8.5CA-13 Category: Circuit Protection>TVS - Diodes Series: * Package: Cut Tape (CT) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SMCJ8.5CATR,SMCJ8.5C A,SMCJ8.5CADICT,31-S MCJ8.5CA-13TR,SMCJ8. 5CATR,SMCJ8.5CACT,SM CJ8.5CADITR,SMCJ8.5C ACT

Win Source Part Number: 1301109-SMCJ8.5CA-13
Category: Circuit Protection>TVS - Diodes
Series: *
Package: Cut Tape (CT)
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SMCJ8.5CATR,SMCJ8.5CA,SMCJ8.5CADICT,31-SMCJ8.5CA-13TR,SMCJ8.5CATR,SMCJ8.5CACT,SMCJ8.5CADITR,SMCJ8.5CACT

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ8.5CA-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ8.5CA-13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ8.5CA-13
TVS DIODE 8.5V 14.4V SMC

TVS DIODE 8.5V 14.4V SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCJ8.5CA-13 1301109-SMCJ8.5CA-13 SMCJ8.5CA-13
Product Name 8.5V 14.4V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Cut Tape (CT) SMC
Peak Pulse Power 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data