Manufacturer: Diodes Incorporated
Win Source Part Number: 805879-SMCJ8.0A-13
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Voltage - Breakdown (Min): 8.89V
Current - Peak Pulse (10/1000μs): 110.3A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Supplier Device Package: SMC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 13.6V
Part Number Series: SMCJ8.0
TVS DIODE 8VWM 13.6VC SMC Product overview: SMCJ8.0A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ8.0A-13 can be used for catalog matching and distributor lookup.
TVS DIODE 8VWM 13.6VC SMC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 805879-SMCJ8.0A-13 | 144-SMCJ8.0A-13 | SMCJ8.0A-13 |
| Product Name | TVS - TVS - Diodes - SMCJ8.0A-13 | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 13.6 volts | 13.6 volts | |
| VBR | 8.89 volts | 8.89 volts |