DIODES Incorporated 75V 121V TVS Protection Diode SMCJ75CA-13

Description
TVS DIODE 75V 121V SMC Product overview: SMCJ75CA-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 75V, 121V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 75V, 121V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ75CA-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 75V 121V SMC Product overview: SMCJ75CA-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 75V, 121V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 75V, 121V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ75CA-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V 121V TVS Protection Diode - 144-SMCJ75CA-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 121V TVS Protection Diode
144-SMCJ75CA-13
75V 121V TVS Protection Diode 144-SMCJ75CA-13
TVS DIODE 75V 121V SMC Product overview: SMCJ75CA-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 75V, 121V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 75V, 121V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ75CA-13 can be used for catalog matching and distributor lookup.

TVS DIODE 75V 121V SMC Product overview: SMCJ75CA-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 75V, 121V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 75V, 121V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ75CA-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1301108-SMCJ75CA-13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301108-SMCJ75CA-13
Circuit Protection - TVS - Diodes 1301108-SMCJ75CA-13
Win Source Part Number: 1301108-SMCJ75CA-13 Category: Circuit Protection>TVS - Diodes Series: * Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SMCJ75CACT,SMCJ75CAD ICT,SMCJ75CADITR,981 -SMCJ75CA-13,SMCJ75C A13,31-SMCJ75CA-13TR ,SMCJ75CATR,SMCJ75CA CT,SMCJ75CATR

Win Source Part Number: 1301108-SMCJ75CA-13
Category: Circuit Protection>TVS - Diodes
Series: *
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SMCJ75CACT,SMCJ75CADICT,SMCJ75CADITR,981-SMCJ75CA-13,SMCJ75CA13,31-SMCJ75CA-13TR,SMCJ75CATR,SMCJ75CACT,SMCJ75CATR

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ75CA-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ75CA-13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ75CA-13
TVS DIODE 75V 121V SMC

TVS DIODE 75V 121V SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCJ75CA-13 1301108-SMCJ75CA-13 SMCJ75CA-13
Product Name 75V 121V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SMC
Peak Pulse Power 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data