TVS DIODE 75VWM 121VC SMC Product overview: SMCJ75CA-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ75CA-13-F can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors 1500W 75.0V
TVS DIODE 75VWM 121VC SMC
TVS DIODE 75VWM 121VC SMC
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMCJ75CA-13-F | SMCJ75CA-13-F | SMCJ75CA-13-F | SMCJ75CA-13-F |
| Product Name | TVS Protection Diode | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | DO-214AB-2 (SMC) | DO-214AB, SMC | SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |