DIODES Incorporated Circuit Protection - TVS - Diodes SMCJ70CA-13

Description
Win Source Part Number: 1301111-SMCJ70CA-13 Category: Circuit Protection>TVS - Diodes Series: * Package: Cut Tape (CT) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SMCJ70CATR,31-SMCJ70 CA-13TR,SMCJ70CA13,S MCJ70CACT,SMCJ70CACT ,SMCJ70CATR,SMCJ70CA DICT,981-SMCJ70CA-13 ,SMCJ70CADITR
Request a Quote Datasheet
Description
Win Source Part Number: 1301111-SMCJ70CA-13 Category: Circuit Protection>TVS - Diodes Series: * Package: Cut Tape (CT) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SMCJ70CATR,31-SMCJ70 CA-13TR,SMCJ70CA13,S MCJ70CACT,SMCJ70CACT ,SMCJ70CATR,SMCJ70CA DICT,981-SMCJ70CA-13 ,SMCJ70CADITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1301111-SMCJ70CA-13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301111-SMCJ70CA-13
Circuit Protection - TVS - Diodes 1301111-SMCJ70CA-13
Win Source Part Number: 1301111-SMCJ70CA-13 Category: Circuit Protection>TVS - Diodes Series: * Package: Cut Tape (CT) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SMCJ70CATR,31-SMCJ70 CA-13TR,SMCJ70CA13,S MCJ70CACT,SMCJ70CACT ,SMCJ70CATR,SMCJ70CA DICT,981-SMCJ70CA-13 ,SMCJ70CADITR

Win Source Part Number: 1301111-SMCJ70CA-13
Category: Circuit Protection>TVS - Diodes
Series: *
Package: Cut Tape (CT)
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SMCJ70CATR,31-SMCJ70CA-13TR,SMCJ70CA13,SMCJ70CACT,SMCJ70CACT,SMCJ70CATR,SMCJ70CADICT,981-SMCJ70CA-13,SMCJ70CADITR

Buy Now Datasheet
70V 1500W TVS Protection Diode - 144-SMCJ70CA-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70V 1500W TVS Protection Diode
144-SMCJ70CA-13
70V 1500W TVS Protection Diode 144-SMCJ70CA-13
TVS BI-DIR 70V 1500W SMC Product overview: SMCJ70CA-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70V, 1500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70V, 1500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ70CA-13 can be used for catalog matching and distributor lookup.

TVS BI-DIR 70V 1500W SMC Product overview: SMCJ70CA-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70V, 1500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70V, 1500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ70CA-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ70CA-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ70CA-13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ70CA-13
TVS BI-DIR 70V 1500W SMC

TVS BI-DIR 70V 1500W SMC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1301111-SMCJ70CA-13 144-SMCJ70CA-13 SMCJ70CA-13
Product Name Circuit Protection - TVS - Diodes 70V 1500W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Cut Tape (CT) SMC
Peak Pulse Power 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data