DIODES Incorporated TVS - TVS - Diodes - SMCJ64CA-13 SMCJ64CA-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 934219-SMCJ64CA-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 103V Clamp 14.6A Ipp Tvs Diode Surface Mount SMC Package: Reel - TR Package: DO-214AB, SMC Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: SMCJ64 Categories: Circuit Protection Case / Package: SMC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMCJ64CA-ND, SMCJ64CA-13-ND, SMCJ64CATR, SMCJ64CACT, SMCJ64CADICT-ND, SMCJ64CA13, SMCJ64CA
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 934219-SMCJ64CA-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 103V Clamp 14.6A Ipp Tvs Diode Surface Mount SMC Package: Reel - TR Package: DO-214AB, SMC Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: SMCJ64 Categories: Circuit Protection Case / Package: SMC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMCJ64CA-ND, SMCJ64CA-13-ND, SMCJ64CATR, SMCJ64CACT, SMCJ64CADICT-ND, SMCJ64CA13, SMCJ64CA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMCJ64CA-13 - 934219-SMCJ64CA-13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ64CA-13
934219-SMCJ64CA-13
TVS - TVS - Diodes - SMCJ64CA-13 934219-SMCJ64CA-13
Manufacturer: Diodes Incorporated Win Source Part Number: 934219-SMCJ64CA-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 103V Clamp 14.6A Ipp Tvs Diode Surface Mount SMC Package: Reel - TR Package: DO-214AB, SMC Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: SMCJ64 Categories: Circuit Protection Case / Package: SMC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMCJ64CA-ND, SMCJ64CA-13-ND, SMCJ64CATR, SMCJ64CACT, SMCJ64CADICT-ND, SMCJ64CA13, SMCJ64CA

Manufacturer: Diodes Incorporated
Win Source Part Number: 934219-SMCJ64CA-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 103V Clamp 14.6A Ipp Tvs Diode Surface Mount SMC
Package: Reel - TR
Package: DO-214AB, SMC
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: SMCJ64
Categories: Circuit Protection
Case / Package: SMC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMCJ64CA-ND, SMCJ64CA-13-ND, SMCJ64CATR, SMCJ64CACT, SMCJ64CADICT-ND, SMCJ64CA13, SMCJ64CA

Buy Now Datasheet
TVS Protection Diode - 144-SMCJ64CA-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCJ64CA-13
TVS Protection Diode 144-SMCJ64CA-13
TVS DIODE 64VWM 103VC SMC Product overview: SMCJ64CA-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ64CA-13 can be used for catalog matching and distributor lookup.

TVS DIODE 64VWM 103VC SMC Product overview: SMCJ64CA-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ64CA-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ64CA-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ64CA-13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ64CA-13
TVS DIODE 64VWM 103VC SMC

TVS DIODE 64VWM 103VC SMC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 934219-SMCJ64CA-13 144-SMCJ64CA-13 SMCJ64CA-13
Product Name TVS - TVS - Diodes - SMCJ64CA-13 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMC Tape & Reel (TR) SMC
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single
Unlock Full Specs
to access all available technical data