TVS DIODE, 1.5KW, 60V, BIDIR, SMC ROHS COMPLIANT: YES
TVS DIODE 60VWM 96.8VC SMC
TVS DIODE 60VWM 96.8VC SMC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 29AK7901 | SMCJ60CA-13-F | SMCJ60CA-13-F |
| Product Name | Tvs Diode, 1.5Kw, 60V, Bidir, Smc Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | ||
| Package | SMC | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 96.8 volts | 96.8 volts |