DIODES Incorporated TVS - TVS - Diodes - SMCJ6.0A-13 SMCJ6.0A-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1098077-SMCJ6.0A-13 Packaging: Cut Reel Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SMC STAND-OFF Voltage (Vwm): 6V Minimum Breakdown Voltage: 6.67V Max Clamping Voltage: 10.3V Peak Pulse Current(Ippm): 145.6A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1098077-SMCJ6.0A-13 Packaging: Cut Reel Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SMC STAND-OFF Voltage (Vwm): 6V Minimum Breakdown Voltage: 6.67V Max Clamping Voltage: 10.3V Peak Pulse Current(Ippm): 145.6A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMCJ6.0A-13 - 1098077-SMCJ6.0A-13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ6.0A-13
1098077-SMCJ6.0A-13
TVS - TVS - Diodes - SMCJ6.0A-13 1098077-SMCJ6.0A-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1098077-SMCJ6.0A-13 Packaging: Cut Reel Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SMC STAND-OFF Voltage (Vwm): 6V Minimum Breakdown Voltage: 6.67V Max Clamping Voltage: 10.3V Peak Pulse Current(Ippm): 145.6A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1098077-SMCJ6.0A-13
Packaging: Cut Reel
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 6V
Minimum Breakdown Voltage: 6.67V
Max Clamping Voltage: 10.3V
Peak Pulse Current(Ippm): 145.6A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Protection Diode - 144-SMCJ6.0A-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCJ6.0A-13
TVS Protection Diode 144-SMCJ6.0A-13
TVS DIODE 6VWM 10.3VC SMC Product overview: SMCJ6.0A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ6.0A-13 can be used for catalog matching and distributor lookup.

TVS DIODE 6VWM 10.3VC SMC Product overview: SMCJ6.0A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ6.0A-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ6.0A-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ6.0A-13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ6.0A-13
TVS DIODE 6VWM 10.3VC SMC

TVS DIODE 6VWM 10.3VC SMC

Supplier's Site
TVS DIODE 6VWM 10.3VC SMC - 233-SMCJ6.0A-13 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 6VWM 10.3VC SMC
233-SMCJ6.0A-13
TVS DIODE 6VWM 10.3VC SMC 233-SMCJ6.0A-13
TVS DIODE 6VWM 10.3VC SMC

TVS DIODE 6VWM 10.3VC SMC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1098077-SMCJ6.0A-13 144-SMCJ6.0A-13 SMCJ6.0A-13 233-SMCJ6.0A-13
Product Name TVS - TVS - Diodes - SMCJ6.0A-13 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 6VWM 10.3VC SMC
Package SMC Tape & Reel (TR) SMC DO-214AB, SMC
VWM 6 volts
IPPM 146 amps
VC 10.3 volts 10.3 volts 10.3 volts
VBR 6.67 volts 6.67 volts 6.67 volts
Unlock Full Specs
to access all available technical data