Manufacturer: Diodes Incorporated
Win Source Part Number: 794678-SMCJ6.0A-13-F
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6V
Current - Peak Pulse (10/1000μs): 145.6A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: SMCJ6.0A
Categories: Circuit Protection
Minimum Breakdown Voltage: 6.67V
Manufacturer Package: SMC
Maximum Clamping Voltage: 10.3V
Alternative Parts (Cross-Reference): SMCJ6.0A/57T; SMCJ6.0A/7; SMCJ6.0A/7T; TV15C6V0J;
Introduction Date: June 10, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
TVS DIODE 6VWM 10.3VC SMC Product overview: SMCJ6.0A-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ6.0A-13-F can be used for catalog matching and distributor lookup.
TVS DIODE, 1.5KW, 6V, UNIDIR, SMC ROHS COMPLIANT: YES
TVS DIODE 6VWM 10.3VC SMC
TVS DIODE 6VWM 10.3VC SMC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 794678-SMCJ6.0A-13-F | 144-SMCJ6.0A-13-F | 29AK7897 | SMCJ6.0A-13-F | SMCJ6.0A-13-F |
| Product Name | TVS - TVS - Diodes - SMCJ6.0A-13-F | TVS Protection Diode | Tvs Diode, 1.5Kw, 6V, Unidir, Smc Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 10.3 volts | 10.3 volts | 10.3 volts | ||
| VBR | 6.67 volts | 6.67 volts | 6.67 volts |