Win Source Part Number: 1301112-SMCJ54A-13
Category: Circuit Protection>TVS - Diodes
Series: *
Package: Cut Tape (CT)
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SMCJ54ADICT,SMCJ54AT
TVS DIODE 54V 87.1V SMC Product overview: SMCJ54A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 54V, 87.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 54V, 87.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ54A-13 can be used for catalog matching and distributor lookup.
TVS DIODE 54V 87.1V SMC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1301112-SMCJ54A-13 | 144-SMCJ54A-13 | SMCJ54A-13 |
| Product Name | Circuit Protection - TVS - Diodes | 54V 87.1V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| RoHS Compliant | RoHS | ||
| Package | Cut Tape (CT) | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts |