TVS DIODE 51VWM 82.4VC SMC Product overview: SMCJ51A-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ51A-13-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1251626-SMCJ51A-13-F
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 51V
Current - Peak Pulse (10/1000μs): 18.2A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: SMCJ51A
Categories: Circuit Protection
Minimum Breakdown Voltage: 56.7V
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SMC
Maximum Clamping Voltage: 82.4V
Alternative Parts (Cross-Reference): SMCJ51A-T3; SMCJ51A; TV15C510J-G;
Introduction Date: June 10, 2009
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
TVS DIODE, 1.5KW, 51V, UNIDIR, SMC ROHS COMPLIANT: YES
TVS DIODE 51VWM 82.4VC SMC
TVS DIODE 51VWM 82.4VC SMC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMCJ51A-13-F | 1251626-SMCJ51A-13-F | 29AK7891 | SMCJ51A-13-F | SMCJ51A-13-F |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - SMCJ51A-13-F | Tvs Diode, 1.5Kw, 51V, Unidir, Smc Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | SMC | DO-214AB, SMC | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |