Win Source Part Number: 1301048-SMCJ5.0CA-13
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6.4V
Voltage - Clamping (Max) @ Ipp: 9.2V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 163A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SMCJ5.0CADITR,SMCJ5.
Base Product Number: SMCJ5.0
Product Status: Obsolete
RoHS Status: RoHS non-compliant
TVS DIODE 5VWM 9.2VC SMC Product overview: SMCJ5.0CA-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ5.0CA-13 can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 9.2VC SMC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1301048-SMCJ5.0CA-13 | 144-SMCJ5.0CA-13 | SMCJ5.0CA-13 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB, SMC | Tape & Reel (TR) | SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 9.2 volts | 9.2 volts |