TVS DIODE 5VWM 9.2VC SMC Product overview: SMCJ5.0A-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ5.0A-13-F can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 9.2VC SMC
TVS DIODE 5VWM 9.2VC SMC
TVS Diodes / ESD Suppressors 1500W 5.0V
TVS DIODE, 1.5KW, 5V, UNIDIR, SMC ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMCJ5.0A-13-F | SMCJ5.0A-13-F | SMCJ5.0A-13-F | SMCJ5.0A-13-F | 29AK7889 |
| Product Name | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 1.5Kw, 5V, Unidir, Smc Rohs Compliant Diodes Inc. |
| Configuration | Single | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | SMC | DO-214AB, SMC | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |