The 1301072-SMCJ48CA-13 is a transient voltage suppressor (TVS) diode designed for circuit protection applications. It features a reverse standoff voltage of 48V, with a minimum breakdown voltage of 53.3V and a maximum clamping voltage of 77.4V at peak pulse current. The device can handle a peak pulse power dissipation of 1500W and a peak pulse current of 19.4A, making it suitable for protecting sensitive electronic components from voltage spikes. The diode is packaged in an SMC (DO-214AB) surface-mount configuration and is compliant with RoHS standards. It operates within a temperature range of -55°C to +150°C and is available in tape and reel packaging for automated assembly processes. This product is ideal for general-purpose applications requiring reliable voltage suppression.
Win Source Part Number: 1301072-SMCJ48CA-13
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 48V
Voltage - Breakdown (Min): 53.3V
Voltage - Clamping (Max) @ Ipp: 77.4V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 19.4A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SMCJ48CATR,SMCJ48CA,
Base Product Number: SMCJ48
RoHS Status: RoHS non-compliant
TVS DIODE 48VWM 77.4VC SMC Product overview: SMCJ48CA-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ48CA-13 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1301072-SMCJ48CA-13 | 144-SMCJ48CA-13 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode |
| Package | DO-214AB, SMC | Tape & Reel (TR) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 77.4 volts |