TVS DIODE 33VWM 53.3VC SMC Product overview: SMCJ33CA-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ33CA-13-F can be used for catalog matching and distributor lookup.
TVS DIODE 33VWM 53.3VC SMC
TVS DIODE 33VWM 53.3VC SMC
TVS DIODE, BIDIR, 33V, 1.5KW, DO-214AB ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMCJ33CA-13-F | SMCJ33CA-13-F | SMCJ33CA-13-F | 69AH2399 |
| Product Name | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 33V, 1.5Kw, Do-214Ab Rohs Compliant Diodes Inc. |
| Configuration | Single | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Tape & Reel (TR) | SMC | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |