TVS DIODE 30VWM 48.4VC SMC Product overview: SMCJ30CA-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ30CA-13-F can be used for catalog matching and distributor lookup.
TVS DIODE 30VWM 48.4VC SMC
TVS DIODE, 1.5KW, 30V, BIDIR, SMC ROHS COMPLIANT: YES
TVS DIODE 30VWM 48.4VC SMC
Diode TVS Single Bi-Dir 30V 1.5KW Automotive 2-Pin SMC T/R
31A 1.5kW 48.4V 33.3V 30V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMCJ30CA-13-F | SMCJ30CA-13-F | 29AK7875 | SMCJ30CA-13-F | 233-SMCJ30CA-13-F | SMCJ30CA-13-F |
| Product Name | TVS Protection Diode | TVS Diodes | Tvs Diode, 1.5Kw, 30V, Bidir, Smc Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode TVS Single Bi-Dir 30V 1.5KW Automotive 2-Pin SMC T/R | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Package | Tape & Reel (TR) | DO-214AB, SMC | SMC | DO-214AB, SMC | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |