DIODES Incorporated TVS Protection Diode SMCJ28CA-13-F

Description
TVS DIODE 28VWM 45.4VC SMC Product overview: SMCJ28CA-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ28CA-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 28VWM 45.4VC SMC Product overview: SMCJ28CA-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ28CA-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMCJ28CA-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCJ28CA-13-F
TVS Protection Diode 144-SMCJ28CA-13-F
TVS DIODE 28VWM 45.4VC SMC Product overview: SMCJ28CA-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ28CA-13-F can be used for catalog matching and distributor lookup.

TVS DIODE 28VWM 45.4VC SMC Product overview: SMCJ28CA-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ28CA-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMCJ28CA-13-F - 1251610-SMCJ28CA-13-F - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ28CA-13-F
1251610-SMCJ28CA-13-F
TVS - TVS - Diodes - SMCJ28CA-13-F 1251610-SMCJ28CA-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1251610-SMCJ28CA-13- F Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28V Current - Peak Pulse (10/1000μs): 33A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: SMCJ28CA Categories: Circuit Protection Minimum Breakdown Voltage: 31.1V Manufacturer Homepage: www.diodes.com Manufacturer Package: SMC Maximum Clamping Voltage: 45.4V Introduction Date: June 10, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 1251610-SMCJ28CA-13-F
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Current - Peak Pulse (10/1000μs): 33A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: SMCJ28CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 31.1V
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SMC
Maximum Clamping Voltage: 45.4V
Introduction Date: June 10, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ28CA-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ28CA-13-F
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ28CA-13-F
TVS DIODE 28VWM 45.4VC SMC

TVS DIODE 28VWM 45.4VC SMC

Supplier's Site
TVS Diodes SMCJ28CA-13-F
TVS DIODE 28VWM 45.4VC SMC

TVS DIODE 28VWM 45.4VC SMC

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 28V, Bidir, Smc Rohs Compliant Diodes Inc. - 29AK7870 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 28V, Bidir, Smc Rohs Compliant Diodes Inc.
29AK7870
Tvs Diode, 1.5Kw, 28V, Bidir, Smc Rohs Compliant Diodes Inc. 29AK7870
TVS DIODE, 1.5KW, 28V, BIDIR, SMC ROHS COMPLIANT: YES

TVS DIODE, 1.5KW, 28V, BIDIR, SMC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCJ28CA-13-F 1251610-SMCJ28CA-13-F SMCJ28CA-13-F SMCJ28CA-13-F 29AK7870
Product Name TVS Protection Diode TVS - TVS - Diodes - SMCJ28CA-13-F Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, 1.5Kw, 28V, Bidir, Smc Rohs Compliant Diodes Inc.
Configuration Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) SMC DO-214AB, SMC
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data