TVS DIODE 26VWM 42.1VC SMC Product overview: SMCJ26CA-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ26CA-13-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 934206-SMCJ26CA-13-F
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount SMC
Package: Reel - TR
Package: DO-214AB, SMC
Mounting: Surface Mount
Family Name: SMCJ26
Categories: Circuit Protection
Case / Package: SMC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SMCJ26CA-FDITR, SMCJ26CA-FDICT, SMCJ26CA13F, SMCJ26CA-FDIDKR
TVS Diodes / ESD Suppressors 1500W 26.0V
TVS DIODE, 1.5KW, 26V, BIDIR, SMC ROHS COMPLIANT: YES
TVS DIODE 26VWM 42.1VC SMC
TVS DIODE 26VWM 42.1VC SMC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMCJ26CA-13-F | 934206-SMCJ26CA-13-F | SMCJ26CA-13-F | 29AK7867 | SMCJ26CA-13-F | SMCJ26CA-13-F |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - SMCJ26CA-13-F | TVS Diodes / ESD Suppressors | Tvs Diode, 1.5Kw, 26V, Bidir, Smc Rohs Compliant Diodes Inc. | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | SMC | DO-214AB-2 (SMC) | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |