Manufacturer: Diodes Incorporated
Win Source Part Number: 1098020-SMCJ24CA-13-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.7V
Max Clamping Voltage: 38.9V
Peak Pulse Current(Ippm): 38.6A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial
TVS DIODE 24VWM 38.9VC SMC Product overview: SMCJ24CA-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ24CA-13-F can be used for catalog matching and distributor lookup.
TVS DIODE 24VWM 38.9VC SMC
TVS DIODE 24VWM 38.9VC SMC
TVS Diodes / ESD Suppressors 1500W 24.0V
38.6A 1.5kW 38.9V 26.7V 24V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE, 1.5KW, 24V, BIDIR, SMC ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1098020-SMCJ24CA-13-F | 144-SMCJ24CA-13-F | SMCJ24CA-13-F | SMCJ24CA-13-F | SMCJ24CA-13-F | SMCJ24CA-13-F | 29AK7865 |
| Product Name | TVS - TVS - Diodes - SMCJ24CA-13-F | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Tvs Diode, 1.5Kw, 24V, Bidir, Smc Rohs Compliant Diodes Inc. |
| Package | SMC | Tape & Reel (TR) | DO-214AB, SMC | SMC | DO-214AB-2 (SMC) | ||
| VWM | 24 volts | ||||||
| IPPM | 38.6 amps | 38.6 amps | |||||
| VC | 38.9 volts | 38.9 volts | 38.9 volts | 38.9 volts | |||
| VBR | 26.7 volts | 26.7 volts | 26.7 volts | 26.7 volts |