Manufacturer: Diodes Incorporated
Win Source Part Number: 1098008-SMCJ18CA-13-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 18V
Minimum Breakdown Voltage: 20V
Max Clamping Voltage: 29.2V
Peak Pulse Current(Ippm): 51.4A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
TVS DIODE 18VWM 29.2VC SMC Product overview: SMCJ18CA-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ18CA-13-F can be used for catalog matching and distributor lookup.
TVS DIODE 18VWM 29.2VC SMC
TVS DIODE, 1.5KW, 18V, BIDIR, SMC ROHS COMPLIANT: YES
TVS DIODE 18VWM 29.2VC SMC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1098008-SMCJ18CA-13-F | 144-SMCJ18CA-13-F | SMCJ18CA-13-F | 29AK7859 | SMCJ18CA-13-F |
| Product Name | TVS - TVS - Diodes - SMCJ18CA-13-F | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 18V, Bidir, Smc Rohs Compliant Diodes Inc. | TVS Diodes |
| Package | SMC | Tape & Reel (TR) | SMC | DO-214AB, SMC | |
| VWM | 18 volts | ||||
| IPPM | 51.4 amps | ||||
| VC | 29.2 volts | 29.2 volts | 29.2 volts | ||
| VBR | 20 volts | 20 volts | 20 volts |