Win Source Part Number: 1120944-SMCJ17CA-13-
Category: Circuit Protection>TVS - Diodes
Series: *
Package: Tape & Reel (TR)
Standard Package: 3,000
Alternative Parts (Cross-Reference): SMCJ17CA13F;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-SMCJ17CA-13-FTR,S
TVS DIODE 17V 27.6V SMC Product overview: SMCJ17CA-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 17V, 27.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 17V, 27.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ17CA-13-F can be used for catalog matching and distributor lookup.
TVS DIODE 17V 27.6V SMC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1120944-SMCJ17CA-13-F | 144-SMCJ17CA-13-F | SMCJ17CA-13-F | SMCJ17CA-13-F |
| Product Name | Circuit Protection - TVS - Diodes | 17V 27.6V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |