DIODES Incorporated Electrical Parts - SMCJ150CA-13-F SMCJ150CA-13-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1251586-SMCJ150CA-13 -F Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 150V Current - Peak Pulse (10/1000μs): 6.2A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: SMCJ150CA Categories: Circuit Protection Minimum Breakdown Voltage: 167V Manufacturer Homepage: www.diodes.com Manufacturer Package: SMC Maximum Clamping Voltage: 243V Alternative Parts (Cross-Reference): SMCJ150CA_NL; TFMCJ150CA; SMCJ150CA; Introduction Date: June 10, 2009 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1251586-SMCJ150CA-13 -F Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 150V Current - Peak Pulse (10/1000μs): 6.2A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: SMCJ150CA Categories: Circuit Protection Minimum Breakdown Voltage: 167V Manufacturer Homepage: www.diodes.com Manufacturer Package: SMC Maximum Clamping Voltage: 243V Alternative Parts (Cross-Reference): SMCJ150CA_NL; TFMCJ150CA; SMCJ150CA; Introduction Date: June 10, 2009 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SMCJ150CA-13-F - 1251586-SMCJ150CA-13-F - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SMCJ150CA-13-F
1251586-SMCJ150CA-13-F
Electrical Parts - SMCJ150CA-13-F 1251586-SMCJ150CA-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1251586-SMCJ150CA-13 -F Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 150V Current - Peak Pulse (10/1000μs): 6.2A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: SMCJ150CA Categories: Circuit Protection Minimum Breakdown Voltage: 167V Manufacturer Homepage: www.diodes.com Manufacturer Package: SMC Maximum Clamping Voltage: 243V Alternative Parts (Cross-Reference): SMCJ150CA_NL; TFMCJ150CA; SMCJ150CA; Introduction Date: June 10, 2009 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 1251586-SMCJ150CA-13-F
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 150V
Current - Peak Pulse (10/1000μs): 6.2A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: SMCJ150CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 167V
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SMC
Maximum Clamping Voltage: 243V
Alternative Parts (Cross-Reference): SMCJ150CA_NL; TFMCJ150CA; SMCJ150CA;
Introduction Date: June 10, 2009
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1251586-SMCJ150CA-13-F
Product Name Electrical Parts - SMCJ150CA-13-F
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

1200W 3 Wire Grounding LCDI Plug for Indoor Use, 5-20P - L22520-1200W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 120 volts
View Details
ESD Suppressors - Diode-mode Series - PD05S200D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 20 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details