TVS DIODE 120VWM 193VC SMC Product overview: SMCJ120CA-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ120CA-13-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 794670-SMCJ120CA-13-
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 120V
Current - Peak Pulse (10/1000μs): 7.9A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: SMCJ120CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 133V
Manufacturer Package: SMC
Maximum Clamping Voltage: 193V
Alternative Parts (Cross-Reference): SMCJ120CA; 1.5SMCJ120CA;
Introduction Date: June 10, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
TVS DIODE 120VWM 193VC SMC
TVS DIODE 120VWM 193VC SMC
TVS DIODE 120VWM 193VC SMC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMCJ120CA-13-F | 794670-SMCJ120CA-13-F | SMCJ120CA-13-F | SMCJ120CA-13-F | 233-SMCJ120CA-13-F |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - SMCJ120CA-13-F | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS DIODE 120VWM 193VC SMC |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | SMC | DO-214AB, SMC | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | 1500 watts |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |