Manufacturer: Diodes Incorporated
Win Source Part Number: 1097948-SMCJ100A-13-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 100V
Minimum Breakdown Voltage: 111V
Max Clamping Voltage: 162V
Peak Pulse Current(Ippm): 9.3A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
TVS DIODE 100VWM 162VC SMC Product overview: SMCJ100A-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ100A-13-F can be used for catalog matching and distributor lookup.
TVS DIODE, 1.5KW, 100V, UNIDIR, SMC ROHS COMPLIANT: YES
TVS DIODE 100VWM 162VC SMC
TVS Diodes / ESD Suppressors 1500W 100.0V
TVS DIODE 100VWM 162VC SMC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097948-SMCJ100A-13-F | 144-SMCJ100A-13-F | 29AK7840 | SMCJ100A-13-F | SMCJ100A-13-F | SMCJ100A-13-F |
| Product Name | TVS - TVS - Diodes - SMCJ100A-13-F | TVS Protection Diode | Tvs Diode, 1.5Kw, 100V, Unidir, Smc Rohs Compliant Diodes Inc. | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMC | Tape & Reel (TR) | DO-214AB, SMC | DO-214AB-2 (SMC) | SMC | |
| VWM | 100 volts | |||||
| IPPM | 9.3 amps | |||||
| VC | 162 volts | 162 volts | 162 volts | |||
| VBR | 111 volts | 111 volts | 111 volts |