DIODES Incorporated Circuit Protection - TVS - Diodes SMBJ8.0A-13

Description
Win Source Part Number: 1300942-SMBJ8.0A-13 Category: Circuit Protection>TVS - Diodes Series: SMBJ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8V Voltage - Breakdown (Min): 8.89V Voltage - Clamping (Max) @ Ipp: 13.6V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 44.1A Package / Case: DO-214AA, SMB Supplier Device Package: SMB Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SMBJ8.0 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1300942-SMBJ8.0A-13 Category: Circuit Protection>TVS - Diodes Series: SMBJ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8V Voltage - Breakdown (Min): 8.89V Voltage - Clamping (Max) @ Ipp: 13.6V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 44.1A Package / Case: DO-214AA, SMB Supplier Device Package: SMB Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SMBJ8.0 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1300942-SMBJ8.0A-13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300942-SMBJ8.0A-13
Circuit Protection - TVS - Diodes 1300942-SMBJ8.0A-13
Win Source Part Number: 1300942-SMBJ8.0A-13 Category: Circuit Protection>TVS - Diodes Series: SMBJ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8V Voltage - Breakdown (Min): 8.89V Voltage - Clamping (Max) @ Ipp: 13.6V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 44.1A Package / Case: DO-214AA, SMB Supplier Device Package: SMB Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SMBJ8.0 RoHS Status: RoHS non-compliant

Win Source Part Number: 1300942-SMBJ8.0A-13
Category: Circuit Protection>TVS - Diodes
Series: SMBJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Voltage - Breakdown (Min): 8.89V
Voltage - Clamping (Max) @ Ipp: 13.6V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 44.1A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SMBJ8.0
RoHS Status: RoHS non-compliant

Buy Now Datasheet
TVS Protection Diode - 144-SMBJ8.0A-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJ8.0A-13
TVS Protection Diode 144-SMBJ8.0A-13
TVS DIODE 8VWM 13.6VC SMB Product overview: SMBJ8.0A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ8.0A-13 can be used for catalog matching and distributor lookup.

TVS DIODE 8VWM 13.6VC SMB Product overview: SMBJ8.0A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ8.0A-13 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1300942-SMBJ8.0A-13 144-SMBJ8.0A-13
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode
Package DO-214AA, SMB Tape & Reel (TR)
Peak Pulse Power 600 watts 600 watts
VC 13.6 volts
Unlock Full Specs
to access all available technical data