DIODES Incorporated TVS - TVS - Diodes - SMBJ7.5A-13 SMBJ7.5A-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 756677-SMBJ7.5A-13 Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 46.5A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMB Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-214AA, SMB Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: SMBJ7.5 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 7.5V Voltage - Breakdown (Minimum): 8.33V Voltage - Clamping (Maximum) at Ipp: 12.9V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 756677-SMBJ7.5A-13 Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 46.5A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMB Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-214AA, SMB Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: SMBJ7.5 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 7.5V Voltage - Breakdown (Minimum): 8.33V Voltage - Clamping (Maximum) at Ipp: 12.9V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMBJ7.5A-13 - 756677-SMBJ7.5A-13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ7.5A-13
756677-SMBJ7.5A-13
TVS - TVS - Diodes - SMBJ7.5A-13 756677-SMBJ7.5A-13
Manufacturer: Diodes Incorporated Win Source Part Number: 756677-SMBJ7.5A-13 Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 46.5A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMB Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-214AA, SMB Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: SMBJ7.5 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 7.5V Voltage - Breakdown (Minimum): 8.33V Voltage - Clamping (Maximum) at Ipp: 12.9V

Manufacturer: Diodes Incorporated
Win Source Part Number: 756677-SMBJ7.5A-13
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 46.5A
Power - Peak Pulse: 600W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SMB
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: SMBJ7.5
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 7.5V
Voltage - Breakdown (Minimum): 8.33V
Voltage - Clamping (Maximum) at Ipp: 12.9V

Buy Now
Singapore, Singapore
TVS Protection Diode
144-SMBJ7.5A-13
TVS Protection Diode 144-SMBJ7.5A-13
TVS DIODE 7.5VWM 12.9VC SMB Product overview: SMBJ7.5A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ7.5A-13 can be used for catalog matching and distributor lookup.

TVS DIODE 7.5VWM 12.9VC SMB Product overview: SMBJ7.5A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ7.5A-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ7.5A-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ7.5A-13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ7.5A-13
TVS DIODE 7.5VWM 12.9VC SMB

TVS DIODE 7.5VWM 12.9VC SMB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 756677-SMBJ7.5A-13 144-SMBJ7.5A-13 SMBJ7.5A-13
Product Name TVS - TVS - Diodes - SMBJ7.5A-13 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Peak Pulse Power 600 watts 600 watts 600 watts
VC 12.9 volts 12.9 volts
VBR 8.33 volts 8.33 volts
Unlock Full Specs
to access all available technical data