DIODES Incorporated TVS Protection Diode SMBJ6.5A-13

Description
TVS DIODE 6.5VWM 11.2VC SMB Product overview: SMBJ6.5A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ6.5A-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 6.5VWM 11.2VC SMB Product overview: SMBJ6.5A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ6.5A-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TVS Protection Diode
144-SMBJ6.5A-13
TVS Protection Diode 144-SMBJ6.5A-13
TVS DIODE 6.5VWM 11.2VC SMB Product overview: SMBJ6.5A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ6.5A-13 can be used for catalog matching and distributor lookup.

TVS DIODE 6.5VWM 11.2VC SMB Product overview: SMBJ6.5A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ6.5A-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - TVS - Diodes - 1300949-SMBJ6.5A-13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300949-SMBJ6.5A-13
Circuit Protection - TVS - Diodes 1300949-SMBJ6.5A-13
Win Source Part Number: 1300949-SMBJ6.5A-13 Category: Circuit Protection>TVS - Diodes Series: SMBJ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6.5V Voltage - Breakdown (Min): 7.22V Voltage - Clamping (Max) @ Ipp: 11.2V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 53.6A Package / Case: DO-214AA, SMB Supplier Device Package: SMB Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SMBJ6.5ACT,SMBJ6.5AD ICT,SMBJ6.5ACT,SMBJ6 .5ATR,SMBJ6.5ATR,SMB J6.5ADITR,SMBJ6.5AT, SMBJ6.5ADIDKR,SMBJ6. 5ATRL,SMBJ65A13 Base Product Number: SMBJ6.5 RoHS Status: RoHS non-compliant

Win Source Part Number: 1300949-SMBJ6.5A-13
Category: Circuit Protection>TVS - Diodes
Series: SMBJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.5V
Voltage - Breakdown (Min): 7.22V
Voltage - Clamping (Max) @ Ipp: 11.2V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 53.6A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SMBJ6.5ACT,SMBJ6.5ADICT,SMBJ6.5ACT,SMBJ6.5ATR,SMBJ6.5ATR,SMBJ6.5ADITR,SMBJ6.5AT,SMBJ6.5ADIDKR,SMBJ6.5ATRL,SMBJ65A13
Base Product Number: SMBJ6.5
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ6.5A-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ6.5A-13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ6.5A-13
TVS DIODE 6.5VWM 11.2VC SMB

TVS DIODE 6.5VWM 11.2VC SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJ6.5A-13 1300949-SMBJ6.5A-13 SMBJ6.5A-13
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package Tape & Reel (TR) DO-214AA, SMB SMB; SMB
Peak Pulse Power 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data