DIODES Incorporated Circuit Protection - TVS - Diodes SMBJ51CA-13

Description
Win Source Part Number: 1300971-SMBJ51CA-13 Category: Circuit Protection>TVS - Diodes Series: SMBJ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 51V Voltage - Breakdown (Min): 56.7V Voltage - Clamping (Max) @ Ipp: 82.4V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 7.3A Package / Case: DO-214AA, SMB Supplier Device Package: SMB Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 1034-SMBJ51CADIDKR,S MBJ51CADICT,SMBJ51CA CT,1034-SMBJ51CADICT ,SMBJ51CADIDKR,SMBJ5 1CATR,SMBJ51CATR,Q12 18066,SMBJ51CA13,SMB J51CADITR,SMBJ51CACT Base Product Number: SMBJ51 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1300971-SMBJ51CA-13 Category: Circuit Protection>TVS - Diodes Series: SMBJ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 51V Voltage - Breakdown (Min): 56.7V Voltage - Clamping (Max) @ Ipp: 82.4V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 7.3A Package / Case: DO-214AA, SMB Supplier Device Package: SMB Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 1034-SMBJ51CADIDKR,S MBJ51CADICT,SMBJ51CA CT,1034-SMBJ51CADICT ,SMBJ51CADIDKR,SMBJ5 1CATR,SMBJ51CATR,Q12 18066,SMBJ51CA13,SMB J51CADITR,SMBJ51CACT Base Product Number: SMBJ51 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1300971-SMBJ51CA-13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300971-SMBJ51CA-13
Circuit Protection - TVS - Diodes 1300971-SMBJ51CA-13
Win Source Part Number: 1300971-SMBJ51CA-13 Category: Circuit Protection>TVS - Diodes Series: SMBJ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 51V Voltage - Breakdown (Min): 56.7V Voltage - Clamping (Max) @ Ipp: 82.4V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 7.3A Package / Case: DO-214AA, SMB Supplier Device Package: SMB Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 1034-SMBJ51CADIDKR,S MBJ51CADICT,SMBJ51CA CT,1034-SMBJ51CADICT ,SMBJ51CADIDKR,SMBJ5 1CATR,SMBJ51CATR,Q12 18066,SMBJ51CA13,SMB J51CADITR,SMBJ51CACT Base Product Number: SMBJ51 RoHS Status: RoHS non-compliant

Win Source Part Number: 1300971-SMBJ51CA-13
Category: Circuit Protection>TVS - Diodes
Series: SMBJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 51V
Voltage - Breakdown (Min): 56.7V
Voltage - Clamping (Max) @ Ipp: 82.4V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 7.3A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 1034-SMBJ51CADIDKR,SMBJ51CADICT,SMBJ51CACT,1034-SMBJ51CADICT,SMBJ51CADIDKR,SMBJ51CATR,SMBJ51CATR,Q1218066,SMBJ51CA13,SMBJ51CADITR,SMBJ51CACT
Base Product Number: SMBJ51
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore
TVS Protection Diode
144-SMBJ51CA-13
TVS Protection Diode 144-SMBJ51CA-13
TVS DIODE 51VWM 82.4VC SMB Product overview: SMBJ51CA-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ51CA-13 can be used for catalog matching and distributor lookup.

TVS DIODE 51VWM 82.4VC SMB Product overview: SMBJ51CA-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ51CA-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ51CA-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ51CA-13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ51CA-13
TVS DIODE 51VWM 82.4VC SMB

TVS DIODE 51VWM 82.4VC SMB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1300971-SMBJ51CA-13 144-SMBJ51CA-13 SMBJ51CA-13
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AA, SMB Tape & Reel (TR) SMB; SMB
Peak Pulse Power 600 watts 600 watts 600 watts
VC 82.4 volts 82.4 volts
Unlock Full Specs
to access all available technical data