DIODES Incorporated TVS - TVS - Diodes - SMBJ5.0A-13 SMBJ5.0A-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803976-SMBJ5.0A-13 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V Voltage - Breakdown (Min): 6.4V Current - Peak Pulse (10/1000μs): 65.2A Power - Peak Pulse: 600W Power Line Protection: No Supplier Device Package: SMB Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 9.2V Part Number Series: SMBJ5.0
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803976-SMBJ5.0A-13 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V Voltage - Breakdown (Min): 6.4V Current - Peak Pulse (10/1000μs): 65.2A Power - Peak Pulse: 600W Power Line Protection: No Supplier Device Package: SMB Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 9.2V Part Number Series: SMBJ5.0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMBJ5.0A-13 - 803976-SMBJ5.0A-13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ5.0A-13
803976-SMBJ5.0A-13
TVS - TVS - Diodes - SMBJ5.0A-13 803976-SMBJ5.0A-13
Manufacturer: Diodes Incorporated Win Source Part Number: 803976-SMBJ5.0A-13 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V Voltage - Breakdown (Min): 6.4V Current - Peak Pulse (10/1000μs): 65.2A Power - Peak Pulse: 600W Power Line Protection: No Supplier Device Package: SMB Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 9.2V Part Number Series: SMBJ5.0

Manufacturer: Diodes Incorporated
Win Source Part Number: 803976-SMBJ5.0A-13
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6.4V
Current - Peak Pulse (10/1000μs): 65.2A
Power - Peak Pulse: 600W
Power Line Protection: No
Supplier Device Package: SMB
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 9.2V
Part Number Series: SMBJ5.0

Buy Now
TVS Protection Diode - 144-SMBJ5.0A-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJ5.0A-13
TVS Protection Diode 144-SMBJ5.0A-13
TVS DIODE 5VWM 9.2VC SMB Product overview: SMBJ5.0A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ5.0A-13 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 9.2VC SMB Product overview: SMBJ5.0A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ5.0A-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ5.0A-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ5.0A-13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ5.0A-13
TVS DIODE 5VWM 9.2VC SMB

TVS DIODE 5VWM 9.2VC SMB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 803976-SMBJ5.0A-13 144-SMBJ5.0A-13 SMBJ5.0A-13
Product Name TVS - TVS - Diodes - SMBJ5.0A-13 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Peak Pulse Power 600 watts 600 watts 600 watts
VC 9.2 volts 9.2 volts
VBR 6.4 volts 6.4 volts
Unlock Full Specs
to access all available technical data