DIODES Incorporated Product Range Diodes Inc. SMBJ18CA-13-F.

Description
Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:18V; Clamping Voltage Max:29.2V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:20V; Maximum Breakdown Voltage:23.3V RoHS Compliant: Yes
Datasheet
Description
Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:18V; Clamping Voltage Max:29.2V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:20V; Maximum Breakdown Voltage:23.3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Diodes Inc. - 61AC1990 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Diodes Inc.
61AC1990
Product Range Diodes Inc. 61AC1990
Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:18V; Clamping Voltage Max:29.2V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:20V; Maximum Breakdown Voltage:23.3V RoHS Compliant: Yes

Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:18V; Clamping Voltage Max:29.2V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:20V; Maximum Breakdown Voltage:23.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 61AC1990
Product Name Product Range Diodes Inc.
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4740A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
PIN Diode Switches - NPS4-400-8000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details