DIODES Incorporated TVS - TVS - Diodes - SMBJ18A-13 SMBJ18A-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 895758-SMBJ18A-13 Series: SMBJ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: SMBJ18 Categories: Circuit Protection Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMBJ18ACT, SMBJ18A13, SMBJ18ADICT, SMBJ18ADIDKR, SMBJ18ADITR, SMBJ18AT, SMBJ18ACT-ND, SMBJ18ATR-ND, SMBJ18ATR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 895758-SMBJ18A-13 Series: SMBJ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: SMBJ18 Categories: Circuit Protection Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMBJ18ACT, SMBJ18A13, SMBJ18ADICT, SMBJ18ADIDKR, SMBJ18ADITR, SMBJ18AT, SMBJ18ACT-ND, SMBJ18ATR-ND, SMBJ18ATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMBJ18A-13 - 895758-SMBJ18A-13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ18A-13
895758-SMBJ18A-13
TVS - TVS - Diodes - SMBJ18A-13 895758-SMBJ18A-13
Manufacturer: Diodes Incorporated Win Source Part Number: 895758-SMBJ18A-13 Series: SMBJ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: SMBJ18 Categories: Circuit Protection Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMBJ18ACT, SMBJ18A13, SMBJ18ADICT, SMBJ18ADIDKR, SMBJ18ADITR, SMBJ18AT, SMBJ18ACT-ND, SMBJ18ATR-ND, SMBJ18ATR

Manufacturer: Diodes Incorporated
Win Source Part Number: 895758-SMBJ18A-13
Series: SMBJ
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: SMBJ18
Categories: Circuit Protection
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMBJ18ACT, SMBJ18A13, SMBJ18ADICT, SMBJ18ADIDKR, SMBJ18ADITR, SMBJ18AT, SMBJ18ACT-ND, SMBJ18ATR-ND, SMBJ18ATR

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SMBJ18A-13
TVS Protection Diode 144-SMBJ18A-13
TVS DIODE 18VWM 29.2VC SMB Product overview: SMBJ18A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ18A-13 can be used for catalog matching and distributor lookup.

TVS DIODE 18VWM 29.2VC SMB Product overview: SMBJ18A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ18A-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ18A-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ18A-13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ18A-13
TVS DIODE 18VWM 29.2VC SMB

TVS DIODE 18VWM 29.2VC SMB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 895758-SMBJ18A-13 144-SMBJ18A-13 SMBJ18A-13
Product Name TVS - TVS - Diodes - SMBJ18A-13 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMB; SMB Tape & Reel (TR) SMB; SMB
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single
Unlock Full Specs
to access all available technical data