DIODES Incorporated 110V 177V TVS Protection Diode SMBJ110A-13

Description
TVS DIODE 110V 177V SMB Product overview: SMBJ110A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 110V, 177V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 110V, 177V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ110A-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 110V 177V SMB Product overview: SMBJ110A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 110V, 177V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 110V, 177V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ110A-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
110V 177V TVS Protection Diode - 144-SMBJ110A-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
110V 177V TVS Protection Diode
144-SMBJ110A-13
110V 177V TVS Protection Diode 144-SMBJ110A-13
TVS DIODE 110V 177V SMB Product overview: SMBJ110A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 110V, 177V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 110V, 177V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ110A-13 can be used for catalog matching and distributor lookup.

TVS DIODE 110V 177V SMB Product overview: SMBJ110A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 110V, 177V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 110V, 177V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ110A-13 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - SMBJ110A-13 - 1097702-SMBJ110A-13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ110A-13
1097702-SMBJ110A-13
TVS - TVS - Diodes - SMBJ110A-13 1097702-SMBJ110A-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1097702-SMBJ110A-13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SMB STAND-OFF Voltage (Vwm): 110V Minimum Breakdown Voltage: 122V Max Clamping Voltage: 177V Peak Pulse Current(Ippm): 3.4A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1097702-SMBJ110A-13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 110V
Minimum Breakdown Voltage: 122V
Max Clamping Voltage: 177V
Peak Pulse Current(Ippm): 3.4A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ110A-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ110A-13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ110A-13
TVS DIODE 110V 177V SMB

TVS DIODE 110V 177V SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJ110A-13 1097702-SMBJ110A-13 SMBJ110A-13
Product Name 110V 177V TVS Protection Diode TVS - TVS - Diodes - SMBJ110A-13 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Cut Tape (CT) SMB; SMB SMB; SMB
Peak Pulse Power 600 watts 600 watts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data