DIODE ZENER 9.1V 1W SMA Product overview: SMAZ9V1-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ9V1-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 756667-SMAZ9V1-13
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 9.1V
Categories: Discrete Semiconductor Products
Supplier Device Package: SMA
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AC, SMA
Impedance (Maximum) (Zzt): 4 Ohms
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: SMAZ9V1
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 1W
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 5μA at 7V
Zener Diode 9.1V 1W ±5% Surface Mount SMA
DIODE ZENER 9.1V 1W SMA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-SMAZ9V1-13 | 756667-SMAZ9V1-13 | SMAZ9V1DITR-ND | SMAZ9V1-13 |
| Product Name | 9.1V 1W Zener Diode | Diodes - Zener - Single - SMAZ9V1-13 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SMA; SMA | ||
| ZZT | 4 ohms | 4 ohms | 4 ohms | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |