DIODES Incorporated Diodes - Zener - Single - SMAZ8V2-13 SMAZ8V2-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 895718-SMAZ8V2-13 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 8.2 V 1 W ±5% Surface Mount SMA Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: SMAZ8V2 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SMAZ8V2DITR, SMAZ8V2CT, SMAZ8V2DICT, SMAZ8V213, SMAZ8V2DIDKR, SMAZ8V2, SMAZ8V2CT-ND, SMAZ8V2TR-ND, SMAZ8V2TR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 895718-SMAZ8V2-13 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 8.2 V 1 W ±5% Surface Mount SMA Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: SMAZ8V2 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SMAZ8V2DITR, SMAZ8V2CT, SMAZ8V2DICT, SMAZ8V213, SMAZ8V2DIDKR, SMAZ8V2, SMAZ8V2CT-ND, SMAZ8V2TR-ND, SMAZ8V2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SMAZ8V2-13 - 895718-SMAZ8V2-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMAZ8V2-13
895718-SMAZ8V2-13
Diodes - Zener - Single - SMAZ8V2-13 895718-SMAZ8V2-13
Manufacturer: Diodes Incorporated Win Source Part Number: 895718-SMAZ8V2-13 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 8.2 V 1 W ±5% Surface Mount SMA Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: SMAZ8V2 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SMAZ8V2DITR, SMAZ8V2CT, SMAZ8V2DICT, SMAZ8V213, SMAZ8V2DIDKR, SMAZ8V2, SMAZ8V2CT-ND, SMAZ8V2TR-ND, SMAZ8V2TR

Manufacturer: Diodes Incorporated
Win Source Part Number: 895718-SMAZ8V2-13
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 8.2 V 1 W ±5% Surface Mount SMA
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SMAZ8V2
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SMAZ8V2DITR, SMAZ8V2CT, SMAZ8V2DICT, SMAZ8V213, SMAZ8V2DIDKR, SMAZ8V2, SMAZ8V2CT-ND, SMAZ8V2TR-ND, SMAZ8V2TR

Buy Now Datasheet
Single Zener Diodes - SMAZ8V2DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ8V2DITR-ND
Single Zener Diodes SMAZ8V2DITR-ND
Zener Diode 8.2V 1W ±5% Surface Mount SMA

Zener Diode 8.2V 1W ±5% Surface Mount SMA

Buy Now Datasheet
8.2V 1W Zener Diode - 287-SMAZ8V2-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 1W Zener Diode
287-SMAZ8V2-13
8.2V 1W Zener Diode 287-SMAZ8V2-13
DIODE ZENER 8.2V 1W SMA Product overview: SMAZ8V2-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ8V2-13 can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 1W SMA Product overview: SMAZ8V2-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ8V2-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAZ8V2-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMAZ8V2-13
Discrete Semiconductor Products - Diodes - Zener SMAZ8V2-13
DIODE ZENER 8.2V 1W SMA

DIODE ZENER 8.2V 1W SMA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 895718-SMAZ8V2-13 SMAZ8V2DITR-ND 287-SMAZ8V2-13 SMAZ8V2-13
Product Name Diodes - Zener - Single - SMAZ8V2-13 Single Zener Diodes 8.2V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package SMA; SMA Tape & Reel (TR) SMA; SMA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
ZZT 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data