DIODES Incorporated Diodes - Zener - Single - SMAZ7V5-13 SMAZ7V5-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1251360-SMAZ7V5-13 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1251360-SMAZ7V5-13 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SMAZ7V5-13 - 1251360-SMAZ7V5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMAZ7V5-13
1251360-SMAZ7V5-13
Diodes - Zener - Single - SMAZ7V5-13 1251360-SMAZ7V5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1251360-SMAZ7V5-13 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1251360-SMAZ7V5-13
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now
7.5V 1W Zener Diode - 287-SMAZ7V5-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 1W Zener Diode
287-SMAZ7V5-13
7.5V 1W Zener Diode 287-SMAZ7V5-13
DIODE ZENER 7.5V 1W SMA Product overview: SMAZ7V5-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ7V5-13 can be used for catalog matching and distributor lookup.

DIODE ZENER 7.5V 1W SMA Product overview: SMAZ7V5-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ7V5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SMAZ7V5DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ7V5DITR-ND
Single Zener Diodes SMAZ7V5DITR-ND
Zener Diode 7.5V 1W ±5% Surface Mount SMA

Zener Diode 7.5V 1W ±5% Surface Mount SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAZ7V5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMAZ7V5-13
Discrete Semiconductor Products - Diodes - Zener SMAZ7V5-13
DIODE ZENER 7.5V 1W SMA

DIODE ZENER 7.5V 1W SMA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 1251360-SMAZ7V5-13 287-SMAZ7V5-13 SMAZ7V5DITR-ND SMAZ7V5-13
Product Name Diodes - Zener - Single - SMAZ7V5-13 7.5V 1W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SMA; SMA
ZZT 2 ohms 2 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data