DIODES Incorporated 6.8V 1W Zener Diode SMAZ6V8-13

Description
DIODE ZENER 6.8V 1W SMA Product overview: SMAZ6V8-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ6V8-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.8V 1W SMA Product overview: SMAZ6V8-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ6V8-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8V 1W Zener Diode - 287-SMAZ6V8-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 1W Zener Diode
287-SMAZ6V8-13
6.8V 1W Zener Diode 287-SMAZ6V8-13
DIODE ZENER 6.8V 1W SMA Product overview: SMAZ6V8-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ6V8-13 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 1W SMA Product overview: SMAZ6V8-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ6V8-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SMAZ6V8DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ6V8DITR-ND
Single Zener Diodes SMAZ6V8DITR-ND
Zener Diode 6.8V 1W ±5% Surface Mount SMA

Zener Diode 6.8V 1W ±5% Surface Mount SMA

Buy Now Datasheet
Diodes - Zener - Single - SMAZ6V8-13 - 1251357-SMAZ6V8-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMAZ6V8-13
1251357-SMAZ6V8-13
Diodes - Zener - Single - SMAZ6V8-13 1251357-SMAZ6V8-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1251357-SMAZ6V8-13 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1251357-SMAZ6V8-13
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Zener - SMAZ6V8-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMAZ6V8-13
Discrete Semiconductor Products - Diodes - Zener SMAZ6V8-13
DIODE ZENER 6.8V 1W SMA

DIODE ZENER 6.8V 1W SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-SMAZ6V8-13 SMAZ6V8DITR-ND 1251357-SMAZ6V8-13 SMAZ6V8-13
Product Name 6.8V 1W Zener Diode Single Zener Diodes Diodes - Zener - Single - SMAZ6V8-13 Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SMA; SMA
ZZT 2 ohms 2 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data