DIODES Incorporated Single Zener Diodes SMAZ6V2-13

Description
Zener Diode 6.2V 1W ±5% Surface Mount SMA
Request a Quote Datasheet
Description
Zener Diode 6.2V 1W ±5% Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMAZ6V2DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ6V2DITR-ND
Single Zener Diodes SMAZ6V2DITR-ND
Zener Diode 6.2V 1W ±5% Surface Mount SMA

Zener Diode 6.2V 1W ±5% Surface Mount SMA

Buy Now Datasheet
6.2V 1W Zener Diode - 287-SMAZ6V2-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 1W Zener Diode
287-SMAZ6V2-13
6.2V 1W Zener Diode 287-SMAZ6V2-13
DIODE ZENER 6.2V 1W SMA Product overview: SMAZ6V2-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ6V2-13 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 1W SMA Product overview: SMAZ6V2-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ6V2-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SMAZ6V2-13 - 1251355-SMAZ6V2-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMAZ6V2-13
1251355-SMAZ6V2-13
Diodes - Zener - Single - SMAZ6V2-13 1251355-SMAZ6V2-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1251355-SMAZ6V2-13 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1251355-SMAZ6V2-13
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Zener - SMAZ6V2-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMAZ6V2-13
Discrete Semiconductor Products - Diodes - Zener SMAZ6V2-13
DIODE ZENER 6.2V 1W SMA

DIODE ZENER 6.2V 1W SMA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMAZ6V2DITR-ND 287-SMAZ6V2-13 1251355-SMAZ6V2-13 SMAZ6V2-13
Product Name Single Zener Diodes 6.2V 1W Zener Diode Diodes - Zener - Single - SMAZ6V2-13 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SMA; SMA
ZZT 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C22,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
8 suppliers
Zener Diodes - 1220265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details