Manufacturer: Diodes Incorporated
Win Source Part Number: 1097560-SMAZ47-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 35.7V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 175°C
Case / Package: SMA
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Zener Diode 47V 1W ±5% Surface Mount SMA
DIODE ZENER 47V 1W SMA Product overview: SMAZ47-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ47-13 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1097560-SMAZ47-13 | SMAZ47DITR-ND | 287-SMAZ47-13 |
| Product Name | Diodes - Zener - Single - SMAZ47-13 | Single Zener Diodes | 47V 1W Zener Diode |
| Package | SMA; SMA | Tape & Reel (TR) | |
| VZ | 47 volts | ||
| ZZT | 45 ohms | 45 ohms |