Win Source Part Number: 1281074-SMAZ39-13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 29.6 V
Voltage - Zener (Nom) (Vz): 39 V
Impedance (Max) (Zzt): 40 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Other Names: SMAZ39DITR,SMAZ39TR,
Base Product Number: SMAZ39
RoHS Status: RoHS non-compliant
DIODE ZENER 39V 1W SMA Product overview: SMAZ39-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ39-13 can be used for catalog matching and distributor lookup.
Zener Diode 39V 1W ±5% Surface Mount SMA
DIODE ZENER 39V 1W SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1281074-SMAZ39-13 | 287-SMAZ39-13 | SMAZ39DITR-ND | SMAZ39-13 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 39V 1W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AC, SMA | Tape & Reel (TR) | SMA; SMA | |
| VZ | 39 volts | 39 volts | ||
| ZZT | 40 ohms | 40 ohms | 40 ohms |