DIODES Incorporated Single Zener Diodes SMAZ36-13

Description
Zener Diode 36V 1W ±5% Surface Mount SMA
Request a Quote Datasheet
Description
Zener Diode 36V 1W ±5% Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMAZ36DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ36DITR-ND
Single Zener Diodes SMAZ36DITR-ND
Zener Diode 36V 1W ±5% Surface Mount SMA

Zener Diode 36V 1W ±5% Surface Mount SMA

Buy Now Datasheet
Electrical Parts - SMAZ36-13 - 1251347-SMAZ36-13 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SMAZ36-13
1251347-SMAZ36-13
Electrical Parts - SMAZ36-13 1251347-SMAZ36-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1251347-SMAZ36-13 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1251347-SMAZ36-13
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
36V 1W Zener Diode - 287-SMAZ36-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 1W Zener Diode
287-SMAZ36-13
36V 1W Zener Diode 287-SMAZ36-13
DIODE ZENER 36V 1W SMA Product overview: SMAZ36-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ36-13 can be used for catalog matching and distributor lookup.

DIODE ZENER 36V 1W SMA Product overview: SMAZ36-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ36-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAZ36-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMAZ36-13
Discrete Semiconductor Products - Diodes - Zener SMAZ36-13
DIODE ZENER 36V 1W SMA

DIODE ZENER 36V 1W SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMAZ36DITR-ND 1251347-SMAZ36-13 287-SMAZ36-13 SMAZ36-13
Product Name Single Zener Diodes Electrical Parts - SMAZ36-13 36V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SMA; SMA
ZZT 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data