DIODES Incorporated Single Zener Diodes SMAZ33-13

Description
Zener Diode 33V 1W ±5% Surface Mount SMA
Request a Quote Datasheet
Description
Zener Diode 33V 1W ±5% Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMAZ33DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ33DITR-ND
Single Zener Diodes SMAZ33DITR-ND
Zener Diode 33V 1W ±5% Surface Mount SMA

Zener Diode 33V 1W ±5% Surface Mount SMA

Buy Now Datasheet
Diodes - Zener - Single - SMAZ33-13 - 1251345-SMAZ33-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMAZ33-13
1251345-SMAZ33-13
Diodes - Zener - Single - SMAZ33-13 1251345-SMAZ33-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1251345-SMAZ33-13 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1251345-SMAZ33-13
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
33V 1W Zener Diode - 287-SMAZ33-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 1W Zener Diode
287-SMAZ33-13
33V 1W Zener Diode 287-SMAZ33-13
DIODE ZENER 33V 1W SMA Product overview: SMAZ33-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ33-13 can be used for catalog matching and distributor lookup.

DIODE ZENER 33V 1W SMA Product overview: SMAZ33-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ33-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE ZENER 33V 1W SMA - SMAZ33-13 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DIODE ZENER 33V 1W SMA
SMAZ33-13
DIODE ZENER 33V 1W SMA SMAZ33-13
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAZ33-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMAZ33-13
Discrete Semiconductor Products - Diodes - Zener SMAZ33-13
DIODE ZENER 33V 1W SMA

DIODE ZENER 33V 1W SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMAZ33DITR-ND 1251345-SMAZ33-13 287-SMAZ33-13 SMAZ33-13 SMAZ33-13
Product Name Single Zener Diodes Diodes - Zener - Single - SMAZ33-13 33V 1W Zener Diode DIODE ZENER 33V 1W SMA Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SMA SMA; SMA
VZ 33 volts 33 volts
ZZT 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data