DIODES Incorporated Single Zener Diodes SMAZ30-13

Description
Zener Diode 30V 1W ±5% Surface Mount SMA
Request a Quote Datasheet
Description
Zener Diode 30V 1W ±5% Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMAZ30DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ30DITR-ND
Single Zener Diodes SMAZ30DITR-ND
Zener Diode 30V 1W ±5% Surface Mount SMA

Zener Diode 30V 1W ±5% Surface Mount SMA

Buy Now Datasheet
Diodes - Zener - Single - SMAZ30-13 - 811106-SMAZ30-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMAZ30-13
811106-SMAZ30-13
Diodes - Zener - Single - SMAZ30-13 811106-SMAZ30-13
Manufacturer: Diodes Incorporated Win Source Part Number: 811106-SMAZ30-13 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 1W Voltage - Zener (Nom) (Vz): 30V Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AC, SMA Impedance (Maximum) (Zzt): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 500nA at 22.8V Part Number Series: SMAZ30

Manufacturer: Diodes Incorporated
Win Source Part Number: 811106-SMAZ30-13
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 1W
Voltage - Zener (Nom) (Vz): 30V
Supplier Device Package: SMA
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AC, SMA
Impedance (Maximum) (Zzt): 15 Ohms
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 500nA at 22.8V
Part Number Series: SMAZ30

Buy Now
30V 1W Zener Diode - 287-SMAZ30-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 1W Zener Diode
287-SMAZ30-13
30V 1W Zener Diode 287-SMAZ30-13
DIODE ZENER 30V 1W SMA Product overview: SMAZ30-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ30-13 can be used for catalog matching and distributor lookup.

DIODE ZENER 30V 1W SMA Product overview: SMAZ30-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ30-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAZ30-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMAZ30-13
Discrete Semiconductor Products - Diodes - Zener SMAZ30-13
DIODE ZENER 30V 1W SMA

DIODE ZENER 30V 1W SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMAZ30DITR-ND 811106-SMAZ30-13 287-SMAZ30-13 SMAZ30-13
Product Name Single Zener Diodes Diodes - Zener - Single - SMAZ30-13 30V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 30 volts 30 volts
ZZT 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data