DIODES Incorporated 22V 1W Zener Diode SMAZ22-13

Description
DIODE ZENER 22V 1W SMA Product overview: SMAZ22-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ22-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 22V 1W SMA Product overview: SMAZ22-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ22-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22V 1W Zener Diode - 287-SMAZ22-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 1W Zener Diode
287-SMAZ22-13
22V 1W Zener Diode 287-SMAZ22-13
DIODE ZENER 22V 1W SMA Product overview: SMAZ22-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ22-13 can be used for catalog matching and distributor lookup.

DIODE ZENER 22V 1W SMA Product overview: SMAZ22-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ22-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SMAZ22DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ22DITR-ND
Single Zener Diodes SMAZ22DITR-ND
Zener Diode 22V 1W ±5% Surface Mount SMA

Zener Diode 22V 1W ±5% Surface Mount SMA

Buy Now Datasheet
Diodes - Zener - Single - SMAZ22-13 - 895715-SMAZ22-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMAZ22-13
895715-SMAZ22-13
Diodes - Zener - Single - SMAZ22-13 895715-SMAZ22-13
Manufacturer: Diodes Incorporated Win Source Part Number: 895715-SMAZ22-13 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 22 V 1 W ±5% Surface Mount SMA Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: SMAZ22 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SMAZ22DIDKR, SMAZ22DITR, SMAZ22TR-ND, SMAZ22CT-ND, SMAZ22TR, SMAZ22CT, SMAZ22DICT, SMAZ22, SMAZ2213

Manufacturer: Diodes Incorporated
Win Source Part Number: 895715-SMAZ22-13
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 22 V 1 W ±5% Surface Mount SMA
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: SMAZ22
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SMAZ22DIDKR, SMAZ22DITR, SMAZ22TR-ND, SMAZ22CT-ND, SMAZ22TR, SMAZ22CT, SMAZ22DICT, SMAZ22, SMAZ2213

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAZ22-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMAZ22-13
Discrete Semiconductor Products - Diodes - Zener SMAZ22-13
DIODE ZENER 22V 1W SMA

DIODE ZENER 22V 1W SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-SMAZ22-13 SMAZ22DITR-ND 895715-SMAZ22-13 SMAZ22-13
Product Name 22V 1W Zener Diode Single Zener Diodes Diodes - Zener - Single - SMAZ22-13 Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SMA; SMA SMA; SMA
ZZT 15 ohms 15 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data