Manufacturer: Diodes Incorporated
Win Source Part Number: 895714-SMAZ20-13
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 20 V 1 W ±5% Surface Mount SMA
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: SMAZ20
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SMAZ20DIDKR, SMAZ20TR, SMAZ20TR-ND, SMAZ20CT, SMAZ2013, SMAZ20DITR, SMAZ20DICT, SMAZ20, SMAZ20CT-ND
DIODE ZENER 20V 1W SMA Product overview: SMAZ20-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ20-13 can be used for catalog matching and distributor lookup.
Zener Diode 20V 1W ±5% Surface Mount SMA
DIODE ZENER 20V 1W SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 895714-SMAZ20-13 | 287-SMAZ20-13 | SMAZ20DITR-ND | SMAZ20-13 |
| Product Name | Diodes - Zener - Single - SMAZ20-13 | 20V 1W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SMA; SMA | Tape & Reel (TR) | SMA; SMA | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| ZZT | 15 ohms | 15 ohms |