DIODE ZENER 15V 1W SMA Product overview: SMAZ15-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ15-13 can be used for catalog matching and distributor lookup.
Zener Diode 15V 1W ±5% Surface Mount SMA
Manufacturer: Diodes Incorporated
Win Source Part Number: 1251334-SMAZ15-13
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 15V 1W SMA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SMAZ15-13 | SMAZ15DITR-ND | 1251334-SMAZ15-13 | SMAZ15-13 |
| Product Name | 15V 1W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - SMAZ15-13 | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SMA; SMA | ||
| VZ | 15 volts | 15 volts | ||
| ZZT | 10 ohms | 10 ohms | ||
| PD | 1000 milliwatts |