Product Range:SMAJ Series; TVS Polarity:Bidirection
al; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:36.7V; Qualification:- RoHS Compliant: Yes
Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:36.7V; Qualification:- RoHS Compliant: Yes