DIODES Incorporated Crystals, Oscillators, Resonators - Oscillators SKF620002

Description
Win Source Part Number: 1284904-SKF620002 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SK Type: XO (Standard) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Frequency: 156.25 MHz Output: HCSL Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: SKF620002,31-SKF6200 02TR,31-SKF620002CT
Request a Quote Datasheet
Description
Win Source Part Number: 1284904-SKF620002 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SK Type: XO (Standard) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Frequency: 156.25 MHz Output: HCSL Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: SKF620002,31-SKF6200 02TR,31-SKF620002CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1284904-SKF620002 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1284904-SKF620002
Crystals, Oscillators, Resonators - Oscillators 1284904-SKF620002
Win Source Part Number: 1284904-SKF620002 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SK Type: XO (Standard) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Frequency: 156.25 MHz Output: HCSL Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: SKF620002,31-SKF6200 02TR,31-SKF620002CT

Win Source Part Number: 1284904-SKF620002
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SK
Type: XO (Standard)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Frequency: 156.25 MHz
Output: HCSL
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: SKF620002,31-SKF620002TR,31-SKF620002CT

Buy Now Datasheet
Oscillators - 31-SKF620002TR-ND - DigiKey
Thief River Falls, MN, United States
156.25MHz XO (Standard) HCSL Oscillator 3.3V

156.25MHz XO (Standard) HCSL Oscillator 3.3V

Buy Now Datasheet
Oscillators - 31-SKF620002CT-ND - DigiKey
Thief River Falls, MN, United States
156.25MHz XO (Standard) HCSL Oscillator 3.3V

156.25MHz XO (Standard) HCSL Oscillator 3.3V

Buy Now Datasheet
Oscillators - 31-SKF620002DKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 156.2500MHZ HCSL

XTAL OSC XO 156.2500MHZ HCSL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1284904-SKF620002 31-SKF620002TR-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Frequency 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S7 - S73305-100.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 100 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillators - 7675257 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0044.856900 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0449 MHz
Frequency Stability 50 ppm
View Details