DIODES Incorporated Oscillators SKF620001

Description
XTAL OSC XO 156.2500MHZ HCSL
Request a Quote Datasheet
Description
XTAL OSC XO 156.2500MHZ HCSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 31-SKF620001CT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 156.2500MHZ HCSL

XTAL OSC XO 156.2500MHZ HCSL

Buy Now Datasheet
Oscillators - 31-SKF620001TR-ND - DigiKey
Thief River Falls, MN, United States
156.25MHz XO (Standard) HCSL Oscillator 3.3V

156.25MHz XO (Standard) HCSL Oscillator 3.3V

Buy Now Datasheet
Oscillators - 31-SKF620001DKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 156.2500MHZ HCSL

XTAL OSC XO 156.2500MHZ HCSL

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1284905-SKF620001 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1284905-SKF620001
Crystals, Oscillators, Resonators - Oscillators 1284905-SKF620001
Win Source Part Number: 1284905-SKF620001 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SK Type: XO (Standard) Package: Tape & Reel Standard Package: 3,000 Frequency: 156.25 MHz Output: HCSL Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-SKF620001TR,31-SK F620001CT,31-SKF6200 01DKR,SKF620001

Win Source Part Number: 1284905-SKF620001
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SK
Type: XO (Standard)
Package: Tape & Reel
Standard Package: 3,000
Frequency: 156.25 MHz
Output: HCSL
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-SKF620001TR,31-SKF620001CT,31-SKF620001DKR,SKF620001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 31-SKF620001CT-ND 1284905-SKF620001
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1315755-SIT1602BI-12-33E-19.200000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 19.2 MHz
View Details
3 suppliers
Oscillators - 296-47538-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
4 Pin Oscillator S7 - S73303T-100.000-15-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 100 MHz
Frequency Stability 30 ppm
View Details