DIODES Incorporated Schottky 60V 3A Diode and Rectifier SK36-7

Description
DIODE SCHOTTKY 60V 3A SMC Product overview: SK36-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK36-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 3A SMC Product overview: SK36-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK36-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 3A Diode and Rectifier - 280-SK36-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3A Diode and Rectifier
280-SK36-7
Schottky 60V 3A Diode and Rectifier 280-SK36-7
DIODE SCHOTTKY 60V 3A SMC Product overview: SK36-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK36-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 3A SMC Product overview: SK36-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK36-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SK36DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK36DITR-ND
Single Diodes SK36DITR-ND
Diode Schottky 60V 3A Surface Mount SMC

Diode Schottky 60V 3A Surface Mount SMC

Buy Now Datasheet
Diodes, Rectifiers - Single - SK36-7 - 1096642-SK36-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK36-7
1096642-SK36-7
Diodes, Rectifiers - Single - SK36-7 1096642-SK36-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1096642-SK36-7 Packaging: Cut Reel Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 750mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 60V Capacitance @ Vr, F: 300pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1096642-SK36-7
Packaging: Cut Reel
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Capacitance @ Vr, F: 300pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK36-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK36-7
Discrete Semiconductor Products - Diodes - Rectifiers SK36-7
DIODE SCHOTTKY 60V 3A SMC

DIODE SCHOTTKY 60V 3A SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SK36-7 SK36DITR-ND 1096642-SK36-7 SK36-7
Product Name Schottky 60V 3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SK36-7 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMC
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464765P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Rectifier Diode - HR2T2KF - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 1750 mA
trr 150 ns
View Details
40 V, 0.75 A medium power Schottky barrier rectifier - BAT165A-QX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details