DIODES Incorporated Schottky 30V 3A Diode and Rectifier SK33-7

Description
DIODE SCHOTTKY 30V 3A SMC Product overview: SK33-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK33-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 3A SMC Product overview: SK33-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK33-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 3A Diode and Rectifier - 280-SK33-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 3A Diode and Rectifier
280-SK33-7
Schottky 30V 3A Diode and Rectifier 280-SK33-7
DIODE SCHOTTKY 30V 3A SMC Product overview: SK33-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK33-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 3A SMC Product overview: SK33-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK33-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SK33DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK33DITR-ND
Single Diodes SK33DITR-ND
Diode Schottky 30V 3A Surface Mount SMC

Diode Schottky 30V 3A Surface Mount SMC

Buy Now Datasheet
Diodes, Rectifiers - Single - SK33-7 - 933897-SK33-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK33-7
933897-SK33-7
Diodes, Rectifiers - Single - SK33-7 933897-SK33-7
Manufacturer: Diodes Incorporated Win Source Part Number: 933897-SK33-7 Features: Diode Schottky 30 V 3A Surface Mount SMC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AB, SMC Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: SK33 Categories: Discrete Semiconductor Products Case / Package: SMC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SK33DITR, SK33CT, SK33DICT, SK33DI, SK337, SK33TR, SK33CT-ND, SK33TR-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 933897-SK33-7
Features: Diode Schottky 30 V 3A Surface Mount SMC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AB, SMC
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: SK33
Categories: Discrete Semiconductor Products
Case / Package: SMC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SK33DITR, SK33CT, SK33DICT, SK33DI, SK337, SK33TR, SK33CT-ND, SK33TR-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK33-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK33-7
Discrete Semiconductor Products - Diodes - Rectifiers SK33-7
DIODE SCHOTTKY 30V 3A SMC

DIODE SCHOTTKY 30V 3A SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SK33-7 SK33DITR-ND 933897-SK33-7 SK33-7
Product Name Schottky 30V 3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SK33-7 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMC
Unlock Full Specs
to access all available technical data